RAF Electronic Hardware Board Spacers, Standoffs 4548-632-S-12

Description
"Hex Standoff Threaded #6-32 Steel 1.375"" (34.93mm) 1 3/8"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Steel 1.375"" (34.93mm) 1 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1106-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1106-ND
Board Spacers, Standoffs 1772-1106-ND
"Hex Standoff Threaded #6-32 Steel 1.375"" (34.93mm) 1 3/8"""

"Hex Standoff Threaded #6-32 Steel 1.375"" (34.93mm) 1 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4548-632-S-12
Standoffs & Spacers 4548-632-S-12
Standoffs & Spacers 1/4 Hex X 1-3/8 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 1-3/8 Length Hex Male-Female Standoff

Buy Now Datasheet
Standoff, Hex Male-Female, 40.88Mm; Standoff Material Raf Electronic Hardware - 01AH2959 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 40.88Mm; Standoff Material Raf Electronic Hardware
01AH2959
Standoff, Hex Male-Female, 40.88Mm; Standoff Material Raf Electronic Hardware 01AH2959
STANDOFF, HEX MALE-FEMALE, 40.88MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:34.53mm; Overall Length:40.88mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 40.88MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:34.53mm; Overall Length:40.88mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1106-ND 4548-632-S-12 01AH2959
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 40.88Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details