RAF Electronic Hardware Male Female Standoffs Inch 4544-832-AL

Description
Male-Female Standoffs
Request a Quote
Description
Male-Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4544-832-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 0.25 inches. It has an 8-32 thread size and a length of 1-1/8 inches. The thread lengths are 0.4375 inches for the upper thread and 0.375 inches for the lower thread. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4544-832-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 0.25 inches. It has an 8-32 thread size and a length of 1-1/8 inches. The thread lengths are 0.4375 inches for the upper thread and 0.375 inches for the lower thread. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4544-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4544-832-AL
Male Female Standoffs Inch 4544-832-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4544-832-AL-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4544-832-AL-ND
Board Spacers, Standoffs 1772-4544-832-AL-ND
"Hex Standoff Threaded #8-32 Aluminum 1.125"" (28.58mm)"

"Hex Standoff Threaded #8-32 Aluminum 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4544-832-AL 1772-4544-832-AL-ND
Product Name Male Female Standoffs Inch Board Spacers, Standoffs
Type & Shape Standoff Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Round Spacer With #8-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A83220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details