RAF Electronic Hardware Male Female Standoffs Inch 4542-832-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4542-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4542-832-AL
Male Female Standoffs Inch 4542-832-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1839-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1839-ND
Board Spacers, Standoffs 1772-1839-ND
"Hex Standoff Threaded #8-32 Aluminum 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #8-32 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Standoff, Hex Male-Female, 34.93Mm; Standoff Material Raf Electronic Hardware - 01AH2949 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 34.93Mm; Standoff Material Raf Electronic Hardware
01AH2949
Standoff, Hex Male-Female, 34.93Mm; Standoff Material Raf Electronic Hardware 01AH2949
STANDOFF, HEX MALE-FEMALE, 34.93MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 34.93MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4542-832-AL
Standoffs & Spacers 4542-832-AL
Standoffs & Spacers AL 8-32 1in 1/4in HEX ML/FEM Standoff

Standoffs & Spacers AL 8-32 1in 1/4in HEX ML/FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4542-832-AL 1772-1839-ND 01AH2949 4542-832-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Male-Female, 34.93Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
PCB Spacers - 304155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Stainless Steel Standoffs - BSO4-032-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details