RAF Electronic Hardware Board Spacers, Standoffs 4542-632-S-12

Description
"Hex Standoff Threaded #6-32 Steel 1.000"" (25.40mm) 1"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Steel 1.000"" (25.40mm) 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1481-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1481-ND
Board Spacers, Standoffs 1772-1481-ND
"Hex Standoff Threaded #6-32 Steel 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #6-32 Steel 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Standoff, Hex Male-Female, 31.75Mm; Standoff Material Raf Electronic Hardware - 01AH2948 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 31.75Mm; Standoff Material Raf Electronic Hardware
01AH2948
Standoff, Hex Male-Female, 31.75Mm; Standoff Material Raf Electronic Hardware 01AH2948
STANDOFF, HEX MALE-FEMALE, 31.75MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.75mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 31.75MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.75mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4542-632-S-12
Standoffs & Spacers 4542-632-S-12
Standoffs & Spacers STEEL 6-32 1in 1/4in HEX ML/FEM Standoff

Standoffs & Spacers STEEL 6-32 1in 1/4in HEX ML/FEM Standoff

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1481-ND 01AH2948 4542-632-S-12
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 31.75Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
PCB Spacers - 1026148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2362 inch (6 mm)
View Details