The Spacer/Standoff, Nylon, 6.35mm x 25.4mm, part number 27T8940, is constructed from nylon (polyamide) material, providing a lightweight and durable option for various applications. It features a hex male-female design, with a body length of 25.4mm and an overall length of 30.16mm. The external width measures 6.35mm, and it is compliant with RoHS standards. The thread size is 4-40 imperial, making it suitable for specific fastening needs. This product is ideal for engineers seeking reliable spacers or standoffs in their projects.
Male-Female Standoffs
"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"""
SPACER/STANDOFF, NYLON, 6.35MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:6.35mm RoHS Compliant: Yes
Standoffs & Spacers 1" LNGTH 4-40 ML/FML HEX STANDOFF
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 4542-440-N | 1772-2335-ND | 27T8940 | 4542-440-N |
| Product Name | Male Female Standoffs Inch | Board Spacers, Standoffs | Spacer/standoff, Nylon, 6.35Mm X 25.4Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff; Male/Female Standoff; Hex | Standoff |