RAF Electronic Hardware Male Female Standoffs Inch 4539-632-N

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4539-632-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4539-632-N
Male Female Standoffs Inch 4539-632-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4539-632-N-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4539-632-N-ND
Board Spacers, Standoffs 1772-4539-632-N-ND
"Hex Standoff Threaded #6-32 Nylon 0.813"" (20.64mm)"

"Hex Standoff Threaded #6-32 Nylon 0.813"" (20.64mm)"

Buy Now Datasheet
Spacer/standoff, Nylon, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware - 27T8925 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware
27T8925
Spacer/standoff, Nylon, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware 27T8925
SPACER/STANDOFF, NYLON, 6.35MM X 20.65MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:20.65mm; Overall Length:27mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.35MM X 20.65MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:20.65mm; Overall Length:27mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4539-632-N
Standoffs & Spacers 4539-632-N
Standoffs & Spacers 13/16 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 13/16 LNGTH 6-32 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4539-632-N 1772-4539-632-N-ND 27T8925 4539-632-N
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Nylon, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1022326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-440-11ZI - bisco industries
Specs
Type & Shape Standoff
View Details