RAF Electronic Hardware Male Female Standoffs Inch 4539-440-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4539-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4539-440-AL
Male Female Standoffs Inch 4539-440-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1515-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1515-ND
Board Spacers, Standoffs 1772-1515-ND
"Hex Standoff Threaded #4-40 Aluminum 0.813"" (20.65mm) 13/16"""

"Hex Standoff Threaded #4-40 Aluminum 0.813"" (20.65mm) 13/16"""

Buy Now Datasheet
Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware - 01AH2943 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware
01AH2943
Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware 01AH2943
STANDOFF, HEX MALE-FEMALE, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:20.64mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:20.64mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4539-440-AL
Standoffs & Spacers 4539-440-AL
Standoffs & Spacers 1/4 Hex X 13/16 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 13/16 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4539-440-AL 1772-1515-ND 01AH2943 4539-440-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details