RAF Electronic Hardware Male Female Standoffs Inch 4538-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4538-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4538-440-SS
Male Female Standoffs Inch 4538-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1923-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1923-ND
Board Spacers, Standoffs 1772-1923-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware - 27T8917 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware
27T8917
Spacer/standoff, Ss, 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware 27T8917
SPACER/STANDOFF, SS, 6.35MM X 19.05MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.81mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 19.05MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.81mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4538-440-SS
Standoffs & Spacers 4538-440-SS
Standoffs & Spacers 3/4 LNGTH 4-40 ML/FML HEX STANDOFF

Standoffs & Spacers 3/4 LNGTH 4-40 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4538-440-SS 1772-1923-ND 27T8917 4538-440-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Ss, 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-6440-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details