RAF Electronic Hardware Male Female Standoffs Inch 4537-832-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4537-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4537-832-AL
Male Female Standoffs Inch 4537-832-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4537-832-AL-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4537-832-AL-ND
Board Spacers, Standoffs 1772-4537-832-AL-ND
"Hex Standoff Threaded #8-32 Aluminum 0.688"" (17.46mm)"

"Hex Standoff Threaded #8-32 Aluminum 0.688"" (17.46mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4537-832-AL
Standoffs & Spacers 4537-832-AL
Standoffs & Spacers AL 8-32 11/16in HEX ML/FEM Standoff

Standoffs & Spacers AL 8-32 11/16in HEX ML/FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4537-832-AL 1772-4537-832-AL-ND 4537-832-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details