RAF Electronic Hardware Male Female Standoffs Inch 4536-832-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4536-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4536-832-AL
Male Female Standoffs Inch 4536-832-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4536-832-AL-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4536-832-AL-ND
Board Spacers, Standoffs 1772-4536-832-AL-ND
"Hex Standoff Threaded #8-32 Aluminum 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #8-32 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4536-832-AL
Standoffs & Spacers 4536-832-AL
Standoffs & Spacers AL 8-32 5/8in 1/4in HEX ML/FEM Standoff

Standoffs & Spacers AL 8-32 5/8in 1/4in HEX ML/FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4536-832-AL 1772-4536-832-AL-ND 4536-832-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
1/4 Hex Female Standoff - 1838 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Round Spacer With .115 Bore, 0.1875(OD), Made From Aluminum Alloy - A 9A43-F1208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.1875 inch (4.76 mm)
View Details