RAF Electronic Hardware Male Female Standoffs Inch 4536-632-N

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4536-632-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4536-632-N
Male Female Standoffs Inch 4536-632-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4536-632-N-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4536-632-N-ND
Board Spacers, Standoffs 1772-4536-632-N-ND
"Hex Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4536-632-N
Standoffs & Spacers 4536-632-N
Standoffs & Spacers 5/8 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 5/8 LNGTH 6-32 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4536-632-N 1772-4536-632-N-ND 4536-632-N
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 109471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
Hexagonal Spacer With #8-32 Thread, Made from Brass - A 9B43-E83216 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details