RAF Electronic Hardware Male Female Standoffs Inch 4535-632-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4535-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4535-632-SS
Male Female Standoffs Inch 4535-632-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1732-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1732-ND
Board Spacers, Standoffs 1772-1732-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.563"" (14.30mm) 9/16"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.563"" (14.30mm) 9/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4535-632-SS
Standoffs & Spacers 4535-632-SS
Standoffs & Spacers 9/16 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 9/16 LNGTH 6-32 ML/FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 14.3Mm; Standoff Material Raf Electronic Hardware - 27T8902 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 14.3Mm; Standoff Material Raf Electronic Hardware
27T8902
Spacer/standoff, Ss, 6.35Mm X 14.3Mm; Standoff Material Raf Electronic Hardware 27T8902
SPACER/STANDOFF, SS, 6.35MM X 14.3MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:14.3mm; Overall Length:20.65mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 14.3MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:14.3mm; Overall Length:20.65mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4535-632-SS 1772-1732-ND 4535-632-SS 27T8902
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Ss, 6.35Mm X 14.3Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Spacers - 1613622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers