RAF Electronic Hardware Male Female Standoffs Inch 4535-632-AL

Description
Male-Female Standoffs
Request a Quote
Description
Male-Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4535-632-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 0.25 inches. It has a thread size of 6-32 and a length of 9/16 inches. The thread lengths are specified as 0.3565 inches for A and 0.25 inches for B. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4535-632-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 0.25 inches. It has a thread size of 6-32 and a length of 9/16 inches. The thread lengths are specified as 0.3565 inches for A and 0.25 inches for B. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4535-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4535-632-AL
Male Female Standoffs Inch 4535-632-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1261-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1261-ND
Board Spacers, Standoffs 1772-1261-ND
"Hex Standoff Threaded #6-32 Aluminum 0.563"" (14.30mm) 9/16"""

"Hex Standoff Threaded #6-32 Aluminum 0.563"" (14.30mm) 9/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4535-632-AL
Standoffs & Spacers 4535-632-AL
Standoffs & Spacers 1/4 Hex X 9/16 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 9/16 Length Hex Male-Female Standoff

Buy Now Datasheet
Standoff, Hex Male-Female, 20.64Mm; Standoff Material Raf Electronic Hardware - 01AH2931 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 20.64Mm; Standoff Material Raf Electronic Hardware
01AH2931
Standoff, Hex Male-Female, 20.64Mm; Standoff Material Raf Electronic Hardware 01AH2931
STANDOFF, HEX MALE-FEMALE, 20.64MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:14.29mm; Overall Length:20.64mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 20.64MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:14.29mm; Overall Length:20.64mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4535-632-AL 1772-1261-ND 4535-632-AL 01AH2931
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 20.64Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details