The Male-Female Standoff 4534T-256-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 0.25 inches. It has a thread size of 2-56 and a length of 17/32 inches. The thread lengths are 0.1875 inches for A and 0.15625 inches for B. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring lightweight and durable standoffs.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4534T-256-AL |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |