RAF Electronic Hardware Male Female Standoffs Inch 4533-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4533-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4533-440-SS
Male Female Standoffs Inch 4533-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1565-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1565-ND
Board Spacers, Standoffs 1772-1565-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.438"" (11.13mm) 7/16"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4533-440-SS
Standoffs & Spacers 4533-440-SS
Standoffs & Spacers 7/16 LNGTH 4-40 ML/FML HEX STANDOFF

Standoffs & Spacers 7/16 LNGTH 4-40 ML/FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware - 27T8887 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
27T8887
Spacer/standoff, Ss, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware 27T8887
SPACER/STANDOFF, SS, 6.35MM X 11.125MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:11.125mm; Overall Length:15.885mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 11.125MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:11.125mm; Overall Length:15.885mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4533-440-SS 1772-1565-ND 4533-440-SS 27T8887
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Ss, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details