RAF Electronic Hardware Male Female Standoffs Inch 4532-832-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4532-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4532-832-SS
Male Female Standoffs Inch 4532-832-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1425-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1425-ND
Board Spacers, Standoffs 1772-1425-ND
"Hex Standoff Threaded #8-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #8-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4532-832-SS
Standoffs & Spacers 4532-832-SS
Standoffs & Spacers SS 8-32 3/8in 1/4in HEX ML/FEM Standoff

Standoffs & Spacers SS 8-32 3/8in 1/4in HEX ML/FEM Standoff

Buy Now
Standoff, Hex Male-Female, 19.06Mm; Standoff Material Raf Electronic Hardware - 01AH2921 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 19.06Mm; Standoff Material Raf Electronic Hardware
01AH2921
Standoff, Hex Male-Female, 19.06Mm; Standoff Material Raf Electronic Hardware 01AH2921
STANDOFF, HEX MALE-FEMALE, 19.06MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:19.06mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 19.06MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:19.06mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4532-832-SS 1772-1425-ND 4532-832-SS 01AH2921
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 19.06Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Hexagonal Spacer With #6-32 Thread, Made from Stainless Steel - A 9X43-E63232 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details