RAF Electronic Hardware Male Female Standoffs Inch 4530-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4530-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4530-440-SS
Male Female Standoffs Inch 4530-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
HEX MALE-FEMALE STANDOFF 1/4 HEX X 1/4 LENGTH - 4530-440-SS - Heilind Electronics, Inc.
Wilmington, MA, United States
HEX MALE-FEMALE STANDOFF 1/4 HEX X 1/4 LENGTH
4530-440-SS
HEX MALE-FEMALE STANDOFF 1/4 HEX X 1/4 LENGTH 4530-440-SS
HEX MALE-FEMALE STANDOFF 1/4 HEX X 1/4 LENGTH

HEX MALE-FEMALE STANDOFF 1/4 HEX X 1/4 LENGTH

Buy Now
Board Spacers, Standoffs - 1772-2083-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2083-ND
Board Spacers, Standoffs 1772-2083-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
STANDOFF; 1/4 HEX MALE/FEMALE; 4-40 THREAD; STAINLESS STEEL; .250LENGTH - 70006530 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 1/4 HEX MALE/FEMALE; 4-40 THREAD; STAINLESS STEEL; .250LENGTH
70006530
STANDOFF; 1/4 HEX MALE/FEMALE; 4-40 THREAD; STAINLESS STEEL; .250LENGTH 70006530
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Spacer/standoff, Ss, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware - 27T8869 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware
27T8869
Spacer/standoff, Ss, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware 27T8869
SPACER/STANDOFF, SS, 6.35MM X 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.11mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.11mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4530-440-SS
Standoffs & Spacers 4530-440-SS
Standoffs & Spacers 1/4 LNGTH 4-40 ML/FML HEX STANDOFF

Standoffs & Spacers 1/4 LNGTH 4-40 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4530-440-SS 4530-440-SS 1772-2083-ND 70006530 27T8869 4530-440-SS
Product Name Male Female Standoffs Inch HEX MALE-FEMALE STANDOFF 1/4 HEX X 1/4 LENGTH Board Spacers, Standoffs STANDOFF; 1/4 HEX MALE/FEMALE; 4-40 THREAD; STAINLESS STEEL; .250LENGTH Spacer/standoff, Ss, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 2240478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details