RAF Electronic Hardware Male Female Standoffs Inch 4530-440-N

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4530-440-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4530-440-N
Male Female Standoffs Inch 4530-440-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1810-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1810-ND
Board Spacers, Standoffs 1772-1810-ND
"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4530-440-N
Standoffs & Spacers 4530-440-N
Standoffs & Spacers 1/4 LNGTH 4-40 ML/FML HEX STANDOFF

Standoffs & Spacers 1/4 LNGTH 4-40 ML/FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Nylon, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware - 27T8868 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware
27T8868
Spacer/standoff, Nylon, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware 27T8868
SPACER/STANDOFF, NYLON, 6.35MM X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.11mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.35MM X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.11mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4530-440-N 1772-1810-ND 4530-440-N 27T8868
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Nylon, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 304195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details