RAF Electronic Hardware Male Female Standoffs Inch 4517-440-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4517-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4517-440-AL
Male Female Standoffs Inch 4517-440-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4517-440-AL-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4517-440-AL-ND
Board Spacers, Standoffs 1772-4517-440-AL-ND
"Hex Standoff Threaded #4-40 Aluminum 1.250"" (31.75mm)"

"Hex Standoff Threaded #4-40 Aluminum 1.250"" (31.75mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4517-440-AL
Standoffs & Spacers 4517-440-AL
Standoffs & Spacers HEX M/F STANDOFF 3/16 HEX X 1-1/4"L

Standoffs & Spacers HEX M/F STANDOFF 3/16 HEX X 1-1/4"L

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4517-440-AL 1772-4517-440-AL-ND 4517-440-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 1026205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details