RAF Electronic Hardware Male Female Standoffs Inch 4513-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4513-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4513-440-SS
Male Female Standoffs Inch 4513-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2045-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2045-ND
Board Spacers, Standoffs 1772-2045-ND
"Hex Standoff Threaded #4-40 Stainless Steel 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #4-40 Stainless Steel 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4513-440-SS
Standoffs & Spacers 4513-440-SS
Standoffs & Spacers 3/16 HEX M/F STDOFF 1" 4-40 SS

Standoffs & Spacers 3/16 HEX M/F STDOFF 1" 4-40 SS

Buy Now Datasheet
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; 1.000 LENGTH - 70006526 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; 1.000 LENGTH
70006526
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; 1.000 LENGTH 70006526
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4513-440-SS 1772-2045-ND 4513-440-SS 70006526
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; 1.000 LENGTH
Type & Shape Standoff Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1724 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details