Male-Female Standoffs
"Hex Standoff Threaded #2-56 Aluminum 1.000"" (25.40mm) 1"""
Standoffs & Spacers AL 2-56 1in 3/16in HEX ML/FEM Standoff
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 4513-256-AL | 1772-3464-ND | 4513-256-AL |
| Product Name | Male Female Standoffs Inch | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff |