RAF Electronic Hardware Board Spacers, Standoffs 4509-440-B-12

Description
"Hex Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1861-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1861-ND
Board Spacers, Standoffs 1772-1861-ND
"Hex Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4509-440-B-12
Standoffs & Spacers 4509-440-B-12
Standoffs & Spacers 3/16 Hex X 3/4 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 3/4 Length Hex Male-Female Standoff

Buy Now Datasheet
Standoff, Hex Male-Female, 23.81Mm; Standoff Material Raf Electronic Hardware - 01AH2898 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 23.81Mm; Standoff Material Raf Electronic Hardware
01AH2898
Standoff, Hex Male-Female, 23.81Mm; Standoff Material Raf Electronic Hardware 01AH2898
STANDOFF, HEX MALE-FEMALE, 23.81MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.81mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 23.81MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.81mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
STANDOFF, 3/16 HEX MALE/FEMALE, 4-40 THREAD, BRASS ZINC PLATE, .75 LENGTH
70006253
STANDOFF, 3/16 HEX MALE/FEMALE, 4-40 THREAD, BRASS ZINC PLATE, .75 LENGTH 70006253
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1861-ND 4509-440-B-12 01AH2898 70006253
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 23.81Mm; Standoff Material Raf Electronic Hardware STANDOFF, 3/16 HEX MALE/FEMALE, 4-40 THREAD, BRASS ZINC PLATE, .75 LENGTH
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Hexagonal Spacer With #6-32 Thread, Made From Aluminum Alloy - A 9A43-E63232 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details