RAF Electronic Hardware Male Female Standoffs Inch 4506-440-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4506-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4506-440-AL
Male Female Standoffs Inch 4506-440-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1188-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1188-ND
Board Spacers, Standoffs 1772-1188-ND
"Hex Standoff Threaded #4-40 Aluminum 0.563"" (14.30mm) 9/16"""

"Hex Standoff Threaded #4-40 Aluminum 0.563"" (14.30mm) 9/16"""

Buy Now Datasheet
Standoff, Hex Male-Female, 19.05Mm; Standoff Material Raf Electronic Hardware - 01AH2887 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 19.05Mm; Standoff Material Raf Electronic Hardware
01AH2887
Standoff, Hex Male-Female, 19.05Mm; Standoff Material Raf Electronic Hardware 01AH2887
STANDOFF, HEX MALE-FEMALE, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:14.29mm; Overall Length:19.05mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:14.29mm; Overall Length:19.05mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4506-440-AL
Standoffs & Spacers 4506-440-AL
Standoffs & Spacers 3/16 Hex X 9/16 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 9/16 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4506-440-AL 1772-1188-ND 01AH2887 4506-440-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Male-Female, 19.05Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Spacers - 1026148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2362 inch (6 mm)
View Details