Male-Female Standoffs
Standoffs & Spacers 1/2 LNGTH 6-32 ML/FML HEX STANDOFF
SPACER/STANDOFF, NYLON, 4.776MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:4.775mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 4505-632-N | 4505-632-N | 27T8865 |
| Product Name | Male Female Standoffs Inch | Standoffs & Spacers | Spacer/standoff, Nylon, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Male/Female Standoff; Hex |