RAF Electronic Hardware Male Female Standoffs Inch 4505-256-N

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4505-256-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4505-256-N
Male Female Standoffs Inch 4505-256-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2530-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2530-ND
Board Spacers, Standoffs 1772-2530-ND
"Hex Standoff Threaded #2-56 Nylon 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #2-56 Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer/standoff, Nylon, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware - 27T8859 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware
27T8859
Spacer/standoff, Nylon, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware 27T8859
SPACER/STANDOFF, NYLON, 4.776MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:16.67mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 4.776MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:16.67mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4505-256-N
Standoffs & Spacers 4505-256-N
Standoffs & Spacers 1/2 LNGTH 2-56 ML/FML HEX STANDOFF

Standoffs & Spacers 1/2 LNGTH 2-56 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4505-256-N 1772-2530-ND 27T8859 4505-256-N
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Nylon, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details