SPACER/STANDOFF, AL, 4.776MM X 11.125MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:11.113mm; Overall Length:17.463mm; External Width:4.775mm RoHS Compliant: Yes
Standoffs & Spacers 7/16 LNGTH 6-32 ML/FML HEX STANDOFF
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 27T8855 | 4504-632-AL-7 |
| Product Name | Spacer/standoff, Al, 4.776Mm X 11.125Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff; Male/Female Standoff; Hex | Standoff |