RAF Electronic Hardware Male Female Standoffs Inch 4503-440-B

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4503-440-B - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4503-440-B
Male Female Standoffs Inch 4503-440-B
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2490-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2490-ND
Board Spacers, Standoffs 1772-2490-ND
"Hex Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4503-440-B
Standoffs & Spacers 4503-440-B
Standoffs & Spacers 3/16 Hex X 3/8 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 3/8 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4503-440-B 1772-2490-ND 4503-440-B
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
PCB Supports - 2809168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details