RAF Electronic Hardware Male Female Standoffs Inch 4502-632-SS

Description
Male-Female Standoffs
Datasheet
Description
Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4502-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4502-632-SS
Male Female Standoffs Inch 4502-632-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4502-632-SS
Standoffs & Spacers 4502-632-SS
Standoffs & Spacers 5/16 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 5/16 LNGTH 6-32 ML/FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Ss, 4.776Mm X 7.95Mm; Standoff Material Raf Electronic Hardware - 27T8839 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 4.776Mm X 7.95Mm; Standoff Material Raf Electronic Hardware
27T8839
Spacer/standoff, Ss, 4.776Mm X 7.95Mm; Standoff Material Raf Electronic Hardware 27T8839
SPACER/STANDOFF, SS, 4.776MM X 7.95MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:7.94mm; Overall Length:14.29mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 4.776MM X 7.95MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:7.94mm; Overall Length:14.29mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
STANDOFF; 3/16 HEX MALE/FEMALE, 6-32 THREAD; STAINLESS STEEL; .312 LENGTH - 70006528 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 3/16 HEX MALE/FEMALE, 6-32 THREAD; STAINLESS STEEL; .312 LENGTH
70006528
STANDOFF; 3/16 HEX MALE/FEMALE, 6-32 THREAD; STAINLESS STEEL; .312 LENGTH 70006528
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4502-632-SS 4502-632-SS 27T8839 70006528
Product Name Male Female Standoffs Inch Standoffs & Spacers Spacer/standoff, Ss, 4.776Mm X 7.95Mm; Standoff Material Raf Electronic Hardware STANDOFF; 3/16 HEX MALE/FEMALE, 6-32 THREAD; STAINLESS STEEL; .312 LENGTH
Type & Shape Standoff Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 2240425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details