RAF Electronic Hardware Male Female Standoffs Inch 4502-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4502-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4502-440-SS
Male Female Standoffs Inch 4502-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1963-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1963-ND
Board Spacers, Standoffs 1772-1963-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.313"" (7.95mm) 5/16"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4502-440-SS
Standoffs & Spacers 4502-440-SS
Standoffs & Spacers 5/16 LNGTH 4-40 ML/FML HEX STANDOFF

Standoffs & Spacers 5/16 LNGTH 4-40 ML/FML HEX STANDOFF

Buy Now Datasheet
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .312 LENGTH - 70006508 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .312 LENGTH
70006508
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .312 LENGTH 70006508
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Spacer/standoff, Ss, 4.776Mm X 7.95Mm; Standoff Material Raf Electronic Hardware - 27T8836 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 4.776Mm X 7.95Mm; Standoff Material Raf Electronic Hardware
27T8836
Spacer/standoff, Ss, 4.776Mm X 7.95Mm; Standoff Material Raf Electronic Hardware 27T8836
SPACER/STANDOFF, SS, 4.776MM X 7.95MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:7.94mm; Overall Length:12.7mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 4.776MM X 7.95MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:7.94mm; Overall Length:12.7mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4502-440-SS 1772-1963-ND 4502-440-SS 70006508 27T8836
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .312 LENGTH Spacer/standoff, Ss, 4.776Mm X 7.95Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details