RAF Electronic Hardware Male Female Standoffs Inch 4501-632-N

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4501-632-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4501-632-N
Male Female Standoffs Inch 4501-632-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4501-632-N-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4501-632-N-ND
Board Spacers, Standoffs 1772-4501-632-N-ND
"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer/standoff, Nylon, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware - 27T8829 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware
27T8829
Spacer/standoff, Nylon, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware 27T8829
SPACER/STANDOFF, NYLON, 4.776MM X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 4.776MM X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4501-632-N
Standoffs & Spacers 4501-632-N
Standoffs & Spacers 1/4 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 1/4 LNGTH 6-32 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4501-632-N 1772-4501-632-N-ND 27T8829 4501-632-N
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Nylon, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Supports - 304128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.7165 inch (18.2 mm)
View Details