RAF Electronic Hardware Male Female Standoffs Inch 4501-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4501-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4501-440-SS
Male Female Standoffs Inch 4501-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2019-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2019-ND
Board Spacers, Standoffs 1772-2019-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .250LENGTH - 70006506 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .250LENGTH
70006506
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .250LENGTH 70006506
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware - 27T8827 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware
27T8827
Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware 27T8827
SPACER/STANDOFF, SS, 4.776MM X 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.11mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 4.776MM X 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.11mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4501-440-SS
Standoffs & Spacers 4501-440-SS
Standoffs & Spacers 1/4 LNGTH 4-40 ML/FML HEX STANDOFF

Standoffs & Spacers 1/4 LNGTH 4-40 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4501-440-SS 1772-2019-ND 70006506 27T8827 4501-440-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .250LENGTH Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details