RAF Electronic Hardware Board Spacers, Standoffs 4501-440-B-5

Description
"Hex Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1704-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1704-ND
Board Spacers, Standoffs 1772-1704-ND
"Hex Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4501-440-B-5
Standoffs & Spacers 4501-440-B-5
Standoffs & Spacers 3/16 Hex X 1/4 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 1/4 Length Hex Male-Female Standoff

Buy Now Datasheet
Standoff, Hex Male-Female, 11.11Mm; Standoff Material Raf Electronic Hardware - 01AH2870 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 11.11Mm; Standoff Material Raf Electronic Hardware
01AH2870
Standoff, Hex Male-Female, 11.11Mm; Standoff Material Raf Electronic Hardware 01AH2870
STANDOFF, HEX MALE-FEMALE, 11.11MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.11mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 11.11MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.11mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1704-ND 4501-440-B-5 01AH2870
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 11.11Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.5827 inch (14.8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details