Male-Female Standoffs
"Hex Standoff Threaded #4-40 Stainless Steel 0.219"" (5.56mm) 7/32"""
Standoffs & Spacers 3/16 Hex X 7/32 Length Hex Male-Female Standoff
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.
STANDOFF, HEX MALE-FEMALE, 10.32MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:5.56mm; Overall Length:10.32mm; External Width:4.76mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 4500T-440-SS | 1772-1278-ND | 4500T-440-SS | 70006505 | 01AH2867 |
| Product Name | Male Female Standoffs Inch | Board Spacers, Standoffs | Standoffs & Spacers | STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .218 LENGTH | Standoff, Hex Male-Female, 10.32Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Hex | Standoff | Female Standoff; Male/Female Standoff; Hex | Standoff; Male/Female Standoff; Hex |