RAF Electronic Hardware Board Spacers, Standoffs 4500A-256-SS-20

Description
"Hex Standoff Threaded #2-56 Stainless Steel 0.156"" (3.97mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #2-56 Stainless Steel 0.156"" (3.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-3524-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3524-ND
Board Spacers, Standoffs 1772-3524-ND
"Hex Standoff Threaded #2-56 Stainless Steel 0.156"" (3.97mm)"

"Hex Standoff Threaded #2-56 Stainless Steel 0.156"" (3.97mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4500A-256-SS-20
Standoffs & Spacers 4500A-256-SS-20
Standoffs & Spacers 3/16 Hex X 5/32 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 5/32 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-3524-ND 4500A-256-SS-20
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details