RAF Electronic Hardware Board Spacers, Standoffs 4500-440-AL-7

Description
"Hex Standoff Threaded #4-40 Aluminum 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Aluminum 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-2031-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2031-ND
Board Spacers, Standoffs 1772-2031-ND
"Hex Standoff Threaded #4-40 Aluminum 0.188"" (4.78mm) 3/16"""

"Hex Standoff Threaded #4-40 Aluminum 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Spacer/standoff, Al, 4.776Mm X 4.776Mm; Standoff Material Raf Electronic Hardware - 27T8816 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 4.776Mm X 4.776Mm; Standoff Material Raf Electronic Hardware
27T8816
Spacer/standoff, Al, 4.776Mm X 4.776Mm; Standoff Material Raf Electronic Hardware 27T8816
SPACER/STANDOFF, AL, 4.776MM X 4.776MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:4.76mm; Overall Length:9.52mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 4.776MM X 4.776MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:4.76mm; Overall Length:9.52mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4500-440-AL-7
Standoffs & Spacers 4500-440-AL-7
Standoffs & Spacers 3/16 LNGTH 4-40 ML/FML HEX STANDOFF

Standoffs & Spacers 3/16 LNGTH 4-40 ML/FML HEX STANDOFF

Buy Now Datasheet
Fort Worth, TX, USA
STANDOFF, 3/16 HEX MALE/FEMALE, 4-40 THREAD, ALUMINUM-IRIDITE CLEAR, .187 LGTH
70006397
STANDOFF, 3/16 HEX MALE/FEMALE, 4-40 THREAD, ALUMINUM-IRIDITE CLEAR, .187 LGTH 70006397
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-2031-ND 27T8816 4500-440-AL-7 70006397
Product Name Board Spacers, Standoffs Spacer/standoff, Al, 4.776Mm X 4.776Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers STANDOFF, 3/16 HEX MALE/FEMALE, 4-40 THREAD, ALUMINUM-IRIDITE CLEAR, .187 LGTH
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details