RAF Electronic Hardware Male Female Standoffs Inch 4500-256-N

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4500-256-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4500-256-N
Male Female Standoffs Inch 4500-256-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1562-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1562-ND
Board Spacers, Standoffs 1772-1562-ND
"Hex Standoff Threaded #2-56 Nylon 0.188"" (4.78mm) 3/16"""

"Hex Standoff Threaded #2-56 Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Spacer/standoff, Nylon 4.776Mm X 4.776Mm; Standoff Material Raf Electronic Hardware - 27T8814 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon 4.776Mm X 4.776Mm; Standoff Material Raf Electronic Hardware
27T8814
Spacer/standoff, Nylon 4.776Mm X 4.776Mm; Standoff Material Raf Electronic Hardware 27T8814
SPACER/STANDOFF, NYLON 4.776MM X 4.776MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:4.76mm; Overall Length:8.73mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON 4.776MM X 4.776MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:4.76mm; Overall Length:8.73mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4500-256-N
Standoffs & Spacers 4500-256-N
Standoffs & Spacers 3/16 LNGTH 2-56 ML/FML HEX STANDOFF

Standoffs & Spacers 3/16 LNGTH 2-56 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4500-256-N 1772-1562-ND 27T8814 4500-256-N
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Nylon 4.776Mm X 4.776Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details