RAF Electronic Hardware Male Female Standoffs Inch 4500-256-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4500-256-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4500-256-AL
Male Female Standoffs Inch 4500-256-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1522-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1522-ND
Board Spacers, Standoffs 1772-1522-ND
"Hex Standoff Threaded #2-56 Aluminum 0.188"" (4.78mm) 3/16"""

"Hex Standoff Threaded #2-56 Aluminum 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4500-256-AL
Standoffs & Spacers 4500-256-AL
Standoffs & Spacers 3/16 Hex X 3/16 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 3/16 Length Hex Male-Female Standoff

Buy Now Datasheet
Standoff, Hex Male-Female, 8.73Mm; Standoff Material Raf Electronic Hardware - 01AH2859 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 8.73Mm; Standoff Material Raf Electronic Hardware
01AH2859
Standoff, Hex Male-Female, 8.73Mm; Standoff Material Raf Electronic Hardware 01AH2859
STANDOFF, HEX MALE-FEMALE, 8.73MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56 UNC; Standoff Type:Hex Male-Female; Body Length:4.76mm; Overall Length:8.73mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 8.73MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56 UNC; Standoff Type:Hex Male-Female; Body Length:4.76mm; Overall Length:8.73mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4500-256-AL 1772-1522-ND 4500-256-AL 01AH2859
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 8.73Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 101731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers