RAF Electronic Hardware Male Female Standoffs Inch 4224-2520-SS

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4224-2520-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 0.5 inches and a length of 7-3/4 inches. The standoff has a thread size of 1/4-20, with a thread length of 0.625 inches for the male end and 0.5 inches for the female end. This product is RoHS compliant, indicating it meets environmental standards. The absence of plating ensures a direct stainless steel finish, suitable for applications where a clean, uncoated surface is preferred.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4224-2520-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 0.5 inches and a length of 7-3/4 inches. The standoff has a thread size of 1/4-20, with a thread length of 0.625 inches for the male end and 0.5 inches for the female end. This product is RoHS compliant, indicating it meets environmental standards. The absence of plating ensures a direct stainless steel finish, suitable for applications where a clean, uncoated surface is preferred.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4224-2520-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4224-2520-SS
Male Female Standoffs Inch 4224-2520-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4224-2520-SS
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
1/4 Hex Female Standoff - 1450D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details