The Male-Female Standoff 4214-1032-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 0.5 inches and has a thread size of 10-32. The overall length of the standoff is 5-1/4 inches, with a thread length of 0.5 inches on one end and 0.375 inches on the other. This product is compliant with RoHS standards and does not have any plating finish.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4214-1032-SS |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |