RAF Electronic Hardware Male Female Standoffs Inch 4140-440-S

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4140-440-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 0.375 inches. It has a thread size of 4-40 and a length of 1.5 inches. The standoff includes a thread length of 0.25 inches for the male end and 0.1875 inches for the female end. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4140-440-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 0.375 inches. It has a thread size of 4-40 and a length of 1.5 inches. The standoff includes a thread length of 0.25 inches for the male end and 0.1875 inches for the female end. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4140-440-S - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4140-440-S
Male Female Standoffs Inch 4140-440-S
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4140-440-S
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Round Spacer With #8-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A83220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details