The Male-Female Standoff 4121-440-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 0.375 inches and a length of 5/16 inches. The standoff has a 4-40 thread, with a thread length of 0.25 inches for the male end and 0.1875 inches for the female end. This product is RoHS compliant, indicating it meets environmental standards. The absence of plating ensures a straightforward finish, suitable for various applications where a reliable standoff is required.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4121-440-SS |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |