RAF Electronic Hardware Male Female Standoffs Inch 4107-1032-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4107-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4107-1032-SS
Male Female Standoffs Inch 4107-1032-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2197-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2197-ND
Board Spacers, Standoffs 1772-2197-ND
"Round Standoff Threaded #10-32 Stainless Steel 3.000"" (76.20mm)"

"Round Standoff Threaded #10-32 Stainless Steel 3.000"" (76.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4107-1032-SS
Standoffs & Spacers 4107-1032-SS
Standoffs & Spacers 5/16 Rd X 3.00 Length Round Male-Female Standoff

Standoffs & Spacers 5/16 Rd X 3.00 Length Round Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4107-1032-SS 1772-2197-ND 4107-1032-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details