RAF Electronic Hardware Male Female Standoffs Inch 4095-1032-N

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoffs part number 4095-1032-N from RAF Electronic Hardware are constructed from Nylon and feature a round shape with a diameter of 0.3125 inches. The standoffs have a thread size of 10-32 and a total length of 1-3/4 inches. The thread lengths are specified as 0.5 inches for the upper thread and 0.375 inches for the lower thread. This product is RoHS compliant and does not have any plating finish. These specifications make the standoffs suitable for applications requiring lightweight, non-conductive mounting solutions.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoffs part number 4095-1032-N from RAF Electronic Hardware are constructed from Nylon and feature a round shape with a diameter of 0.3125 inches. The standoffs have a thread size of 10-32 and a total length of 1-3/4 inches. The thread lengths are specified as 0.5 inches for the upper thread and 0.375 inches for the lower thread. This product is RoHS compliant and does not have any plating finish. These specifications make the standoffs suitable for applications requiring lightweight, non-conductive mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4095-1032-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4095-1032-N
Male Female Standoffs Inch 4095-1032-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4095-1032-N
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details