RAF Electronic Hardware Male Female Standoffs Inch 4093-440-AL

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4093-440-AL from RAF Electronic Hardware is constructed from aluminum and features a round shape with a diameter of 0.3125 inches. It has a thread size of 4-40 and a total length of 1-5/8 inches. The thread lengths are 0.25 inches for the upper section and 0.1875 inches for the lower section. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4093-440-AL from RAF Electronic Hardware is constructed from aluminum and features a round shape with a diameter of 0.3125 inches. It has a thread size of 4-40 and a total length of 1-5/8 inches. The thread lengths are 0.25 inches for the upper section and 0.1875 inches for the lower section. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4093-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4093-440-AL
Male Female Standoffs Inch 4093-440-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4093-440-AL
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details