RAF Electronic Hardware Male Female Standoffs Inch 4078-1032-S

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4078-1032-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 0.3125 inches. It has a thread size of 10-32 and a total length of 11/16 inches. The thread lengths are specified as 0.5 inches for the upper thread and 0.375 inches for the lower thread. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4078-1032-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 0.3125 inches. It has a thread size of 10-32 and a total length of 11/16 inches. The thread lengths are specified as 0.5 inches for the upper thread and 0.375 inches for the lower thread. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4078-1032-S - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4078-1032-S
Male Female Standoffs Inch 4078-1032-S
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4078-1032-S
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details