RAF Electronic Hardware Male Female Standoffs Inch 4049-440-N

Description
Male-Female Standoffs
Datasheet
Description
Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4049-440-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4049-440-N
Male Female Standoffs Inch 4049-440-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4049-440-N
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details