The Male-Female Standoff 4035T-440-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 0.25 inches. It has a thread size of 4-40 and a length of 19/32 inches. The standoff includes a thread length of 0.25 inches for part A and 0.1875 inches for part B. This product is RoHS compliant and does not have any plating finish.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4035T-440-S |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |