RAF Electronic Hardware Male Female Standoffs Inch 4031-440-S

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4031-440-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 0.25 inches. It has a thread size of 4-40 and a length of 5/16 inches. The thread lengths are 0.25 inches for A and 0.1875 inches for B. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and thread specifications.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4031-440-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 0.25 inches. It has a thread size of 4-40 and a length of 5/16 inches. The thread lengths are 0.25 inches for A and 0.1875 inches for B. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and thread specifications.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4031-440-S - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4031-440-S
Male Female Standoffs Inch 4031-440-S
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4031-440-S
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #8-32 Thread, Made from Brass - A 9B43-E83232B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details