The Male-Female Standoff 4030T-256-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 0.25 inches. The standoff has a thread size of 2-56 and a length of 9/32 inches. The thread lengths are specified as 0.1875 inches for A and 0.15625 inches for B. This product is compliant with RoHS standards and does not have any plating finish.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4030T-256-SS |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |