RAF Electronic Hardware Male Female Standoffs Inch 4004-256-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4004-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4004-256-SS
Male Female Standoffs Inch 4004-256-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2879-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2879-ND
Board Spacers, Standoffs 1772-2879-ND
"Round Standoff Threaded #2-56 Stainless Steel 0.438"" (11.11mm)"

"Round Standoff Threaded #2-56 Stainless Steel 0.438"" (11.11mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4004-256-SS
Standoffs & Spacers 4004-256-SS
Standoffs & Spacers 3/16 RND M/F STDOFF 7/16 2-56 SS

Standoffs & Spacers 3/16 RND M/F STDOFF 7/16 2-56 SS

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4004-256-SS 1772-2879-ND 4004-256-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1716 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details